SunLED Company, LLC LED Indication - Discrete XZVG87W

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1416-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1416-2-ND
LED Indication - Discrete 1497-1416-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1416-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1416-1-ND
LED Indication - Discrete 1497-1416-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1416-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1416-6-ND
LED Indication - Discrete 1497-1416-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZVG87W
904138-XZVG87W
LED Indication - Discrete - XZVG87W 904138-XZVG87W
Manufacturer: SunLED Win Source Part Number: 904138-XZVG87W Features: Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: XZVG87 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 1497-1416-1, 1497-1416, 1497-1416-2, XZVG87W-ND, 1497-1416-6

Manufacturer: SunLED
Win Source Part Number: 904138-XZVG87W
Features: Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: XZVG87
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 1497-1416-1, 1497-1416, 1497-1416-2, XZVG87W-ND, 1497-1416-6

Buy Now Datasheet
LED GREEN CLEAR 2SMD R/A - 739-XZVG87W - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 2SMD R/A
739-XZVG87W
LED GREEN CLEAR 2SMD R/A 739-XZVG87W
LED GREEN CLEAR 2SMD R/A

LED GREEN CLEAR 2SMD R/A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1416-2-ND 904138-XZVG87W 739-XZVG87W
Product Name LED Indication - Discrete LED Indication - Discrete - XZVG87W LED GREEN CLEAR 2SMD R/A
LED Package: 2-SMD, No Lead 1.60mm Lx1.20mm W
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 49 milliCandela 49 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
EXCELED™ series - SLI-343Y8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers