SunLED Company, LLC LED Indication - Discrete XZVG67S

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1250-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1250-1-ND
LED Indication - Discrete 1497-1250-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1250-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1250-6-ND
LED Indication - Discrete 1497-1250-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1250-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1250-2-ND
LED Indication - Discrete 1497-1250-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1250-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1379-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details