SunLED Company, LLC LED Indication - Discrete XZVG56W

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZVG56WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZVG56WTR-ND
LED Indication - Discrete 1497-XZVG56WTR-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZVG56WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZVG56WCT-ND
LED Indication - Discrete 1497-XZVG56WCT-ND
LED GREEN CLEAR 2SMD R/A

LED GREEN CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZVG56WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZVG56WDKR-ND
LED Indication - Discrete 1497-XZVG56WDKR-ND
LED GREEN CLEAR 2SMD R/A

LED GREEN CLEAR 2SMD R/A

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZVG56W
743349-XZVG56W
LED Indication - Discrete - XZVG56W 743349-XZVG56W
Manufacturer: SunLED Win Source Part Number: 743349-XZVG56W Manufacturer Homepage: www.sunled.com Reference case: SMD Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: SunLED
Win Source Part Number: 743349-XZVG56W
Manufacturer Homepage: www.sunled.com
Reference case: SMD
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-XZVG56WTR-ND 743349-XZVG56W
Product Name LED Indication - Discrete LED Indication - Discrete - XZVG56W
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CRK60W-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details