SunLED Company, LLC LED Indication - Discrete XZVG45S

Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1212-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1212-6-ND
LED Indication - Discrete 1497-1212-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1212-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1212-2-ND
LED Indication - Discrete 1497-1212-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1212-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1212-1-ND
LED Indication - Discrete 1497-1212-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1212-6-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1025-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details