SunLED Company, LLC LED Indication - Discrete XZUY56W

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1229-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1229-2-ND
LED Indication - Discrete 1497-1229-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1229-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1229-1-ND
LED Indication - Discrete 1497-1229-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1229-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1229-6-ND
LED Indication - Discrete 1497-1229-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1229-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - SML-LX2832IYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 635 nm (5850 to 6350 Å)
View Details