SunLED Company, LLC LED Indication - Discrete XZUR53W-1

Description
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1207-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1207-1-ND
LED Indication - Discrete 1497-1207-1-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1207-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1207-6-ND
LED Indication - Discrete 1497-1207-6-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1207-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1207-2-ND
LED Indication - Discrete 1497-1207-2-ND
Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZUR53W-1
904356-XZUR53W-1
LED Indication - Discrete - XZUR53W-1 904356-XZUR53W-1
Manufacturer: SunLED Win Source Part Number: 904356-XZUR53W-1 Features: Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: XZUR53 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 1497-1207-2, 1497-1207-1, 1497-1207-6

Manufacturer: SunLED
Win Source Part Number: 904356-XZUR53W-1
Features: Red 617nm LED Indication - Discrete 2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: XZUR53
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 1497-1207-2, 1497-1207-1, 1497-1207-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1207-1-ND 904356-XZUR53W-1
Product Name LED Indication - Discrete LED Indication - Discrete - XZUR53W-1
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers