Win Source Part Number: 1106014-XZTNI55W-3
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: PX Series
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.2V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 2mW/sr @ 20mA
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): XZTNI55W-3XZTNI55W3;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1368-6,1497-136
Base Product Number: XZTNI55
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1106014-XZTNI55W-3 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |
| Peak Wavelength | 940 nm (9400 Å) |