SunLED Company, LLC LED Indication - Discrete XZMYR68W-3

Description
Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1385-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1385-1-ND
LED Indication - Discrete 1497-1385-1-ND
Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1385-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1385-6-ND
LED Indication - Discrete 1497-1385-6-ND
Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1385-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1385-2-ND
LED Indication - Discrete 1497-1385-2-ND
Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1385-1-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - C503B-GAN-CC0D0781-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED Indication - Discrete - XZM2CYK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details