SunLED Company, LLC LED Indication - Discrete XZMYLA92S-4

Description
Yellow 590nm LED Indication - Discrete 2.7V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.7V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1113-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1113-2-ND
LED Indication - Discrete 1497-1113-2-ND
Yellow 590nm LED Indication - Discrete 2.7V 4-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2.7V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1113-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details