1.6X0.8MM 110C BI-COLOR YEL/RED
1.6X0.8MM 110C BI-COLOR YEL/RED
1.6X0.8MM 110C BI-COLOR YEL/RED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMYKMDK53W-9HTA2TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red; Yellow; Multi-Colored |
| Peak Wavelength | 590 to 645 nm (5900 to 6450 Å) |
| Viewing Angle | 130 degrees |