SunLED Company, LLC LED Indication - Discrete XZMYK67WT

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZMYK67WT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZMYK67WT-ND
LED Indication - Discrete XZMYK67WT-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZMYK67WT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1024-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details