SunLED Company, LLC LED Indication - Discrete XZMYK67S

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1249-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1249-1-ND
LED Indication - Discrete 1497-1249-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1249-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1249-2-ND
LED Indication - Discrete 1497-1249-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1249-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1249-6-ND
LED Indication - Discrete 1497-1249-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1249-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details