SunLED Company, LLC LED Indication - Discrete XZMYK56W

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1197-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1197-1-ND
LED Indication - Discrete 1497-1197-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1197-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1197-6-ND
LED Indication - Discrete 1497-1197-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1197-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1197-2-ND
LED Indication - Discrete 1497-1197-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1197-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1353-2-ND - DigiKey
Specs
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details