SunLED Company, LLC LED Indication - Discrete XZMYK53W-8

Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1193-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1193-1-ND
LED Indication - Discrete 1497-1193-1-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1193-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1193-2-ND
LED Indication - Discrete 1497-1193-2-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1193-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1193-6-ND
LED Indication - Discrete 1497-1193-6-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED YELLOW CLEAR CHIP SMD - 739-XZMYK53W-8 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW CLEAR CHIP SMD
739-XZMYK53W-8
LED YELLOW CLEAR CHIP SMD 739-XZMYK53W-8
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1193-1-ND 739-XZMYK53W-8
Product Name LED Indication - Discrete LED YELLOW CLEAR CHIP SMD
LED Package: 0603 (1608 Metric) 1.60mm Lx0.80mm W
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 447 milliCandela 447 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-ASMT-JW32-NWY01TR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 7250 K
View Details
3 suppliers