SunLED Company, LLC LED Indication - Discrete XZMYK45S

Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1190-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1190-1-ND
LED Indication - Discrete 1497-1190-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1190-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1190-2-ND
LED Indication - Discrete 1497-1190-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1190-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1190-6-ND
LED Indication - Discrete 1497-1190-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1190-1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XCUG32D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241838-SML-LXIL0603SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 75 degrees
View Details
3 suppliers