SunLED Company, LLC LED Indication - Discrete XZMYK45S-9

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1240-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1240-2-ND
LED Indication - Discrete 1497-1240-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1240-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details