SunLED Company, LLC LED Indication - Discrete XZMYF151W

Description
Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1340-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1340-6-ND
LED Indication - Discrete 1497-1340-6-ND
Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1340-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1340-1-ND
LED Indication - Discrete 1497-1340-1-ND
Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1340-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1340-2-ND
LED Indication - Discrete 1497-1340-2-ND
Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1340-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1302-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 135 degrees
View Details