SunLED Company, LLC LED Indication - Discrete XZMOLA92S-4

Description
Red 625nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1112-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1112-2-ND
LED Indication - Discrete 1497-1112-2-ND
Red 625nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1112-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE8760MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details