SunLED Company, LLC LED Indication - Discrete XZMOLA109FS

Description
Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1343-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1343-1-ND
LED Indication - Discrete 1497-1343-1-ND
Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1343-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1343-6-ND
LED Indication - Discrete 1497-1343-6-ND
Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1343-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1343-2-ND
LED Indication - Discrete 1497-1343-2-ND
Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 2.5V 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1343-1-ND
Product Name LED Indication - Discrete
LED Package: 1411 (3528 Metric)
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - SML-LX0402SUGC-TR - 112605-SML-LX0402SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details
4 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details