Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XZMOK80S-2HTA-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, J-Lead |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |
| Viewing Angle | 120 degrees |