SunLED Company, LLC LED Indication - Discrete XZMOK68W-2

Description
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1390-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1390-1-ND
LED Indication - Discrete 1497-1390-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1390-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1390-2-ND
LED Indication - Discrete 1497-1390-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1390-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1390-6-ND
LED Indication - Discrete 1497-1390-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Orange Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 148mcd Lens Style: Rectangle with Flat Top

Manufacturer: SunLED
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Orange
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 148mcd
Lens Style: Rectangle with Flat Top

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1390-1-ND
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details