SunLED Company, LLC LED Indication - Discrete XZMOK56W

Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMOK56WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMOK56WTR-ND
LED Indication - Discrete 1497-XZMOK56WTR-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMOK56WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMOK56WDKR-ND
LED Indication - Discrete 1497-XZMOK56WDKR-ND
LED ORANGE CLEAR 2SMD R/A

LED ORANGE CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMOK56WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMOK56WCT-ND
LED Indication - Discrete 1497-XZMOK56WCT-ND
LED ORANGE CLEAR 2SMD R/A

LED ORANGE CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMOK56WTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1448-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details