SunLED Company, LLC LED Indication - Discrete XZMOK53W-8ST

Description
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1428-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1428-2-ND
LED Indication - Discrete 1497-1428-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1428-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1428-6-ND
LED Indication - Discrete 1497-1428-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1428-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1428-1-ND
LED Indication - Discrete 1497-1428-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1428-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1055-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 160 degrees
View Details