Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMOK53W-8DKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |
| Viewing Angle | 60 degrees |