SunLED Company, LLC LED Indication - Discrete XZMOK53W-3

Description
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1393-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1393-1-ND
LED Indication - Discrete 1497-1393-1-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1393-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1393-6-ND
LED Indication - Discrete 1497-1393-6-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1393-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1393-2-ND
LED Indication - Discrete 1497-1393-2-ND
Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 601nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1393-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1306-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
View Details
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Lumex - 19J9566 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details