SunLED Company, LLC LED Indication - Discrete XZMOK45WT

Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1323-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1323-1-ND
LED Indication - Discrete 1497-1323-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1323-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1323-2-ND
LED Indication - Discrete 1497-1323-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1323-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1323-6-ND
LED Indication - Discrete 1497-1323-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1323-1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Color Lighting - 516-2562-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details