SunLED Company, LLC LED Indication - Discrete XZMOK168W

Description
Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1474-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1474-1-ND
LED Indication - Discrete 1497-1474-1-ND
Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1474-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1474-2-ND
LED Indication - Discrete 1497-1474-2-ND
Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1474-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1474-6-ND
LED Indication - Discrete 1497-1474-6-ND
Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 610nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1474-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMDK65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details