SunLED Company, LLC LED Indication - Discrete XZMEF151W

Description
Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1339-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1339-2-ND
LED Indication - Discrete 1497-1339-2-ND
Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1339-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1339-1-ND
LED Indication - Discrete 1497-1339-1-ND
Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1339-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1339-6-ND
LED Indication - Discrete 1497-1339-6-ND
Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.05V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1339-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-XLVGMYK37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details