SunLED Company, LLC LED Indication - Discrete XZMEDGCBD45S

Description
LED RGB CLEAR 4PLCC SMD
Request a Quote Datasheet
Description
LED RGB CLEAR 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMEDGCBD45SCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMEDGCBD45SCT-ND
LED Indication - Discrete 1497-XZMEDGCBD45SCT-ND
LED RGB CLEAR 4PLCC SMD

LED RGB CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMEDGCBD45SDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMEDGCBD45SDKR-ND
LED Indication - Discrete 1497-XZMEDGCBD45SDKR-ND
LED RGB CLEAR 4PLCC SMD

LED RGB CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMEDGCBD45STR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMEDGCBD45STR-ND
LED Indication - Discrete 1497-XZMEDGCBD45STR-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMEDGCBD45SCT-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details