SunLED Company, LLC LED Indication - Discrete XZMDKVG98W

Description
Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMDKVG98WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKVG98WTR-ND
LED Indication - Discrete 1497-XZMDKVG98WTR-ND
Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDKVG98WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKVG98WDKR-ND
LED Indication - Discrete 1497-XZMDKVG98WDKR-ND
Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDKVG98WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDKVG98WCT-ND
LED Indication - Discrete 1497-XZMDKVG98WCT-ND
Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 570nm Green, 465nm Blue LED Indication - Discrete 2.1V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMDKVG98WTR-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
LED Indication - Discrete - C4SMF-BJF-CR14Q4T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 1497-XZM2DG55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details