Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1209 (3224 Metric)
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1209 (3224 Metric)
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 1209 (3224 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1445-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1209 (3224 Metric) |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 574 to 645 nm (5740 to 6450 Å) |
| Viewing Angle | 20 degrees |