Green, Red 568nm Green, 630nm Red LED Indication - Discrete 1.95V Green, 1.8V Red 0605 (1613 Metric)
Green, Red 568nm Green, 630nm Red LED Indication - Discrete 1.95V Green, 1.8V Red 0605 (1613 Metric)
Green, Red 568nm Green, 630nm Red LED Indication - Discrete 1.95V Green, 1.8V Red 0605 (1613 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMDKVG62W5MAV-1HTADKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0605 (1613 Metric) |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 574 to 645 nm (5740 to 6450 Å) |
| Viewing Angle | 150 degrees |