SunLED Company, LLC LED Indication - Discrete XZMDKVG59W-1

Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1441-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1441-6-ND
LED Indication - Discrete 1497-1441-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1441-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1441-1-ND
LED Indication - Discrete 1497-1441-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1441-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1441-2-ND
LED Indication - Discrete 1497-1441-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1441-6-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVGMYK29M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details