SunLED Company, LLC LED Indication - Discrete XZMDKDGK55W-8RT

Description
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1443-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1443-2-ND
LED Indication - Discrete 1497-1443-2-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1443-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1443-1-ND
LED Indication - Discrete 1497-1443-1-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1443-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1443-6-ND
LED Indication - Discrete 1497-1443-6-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1443-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-XZCDGK54W-1VFCT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details