SunLED Company, LLC LED Indication - Discrete XZMDKCBDDG45S-9

Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1257-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1257-2-ND
LED Indication - Discrete 1497-1257-2-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1497-1257-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1257-1-ND
LED Indication - Discrete 1497-1257-1-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1497-1257-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1257-6-ND
LED Indication - Discrete 1497-1257-6-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
961164-XZMDKCBDDG45S-9
Optoelectronics - LED Indication - Discrete 961164-XZMDKCBDDG45S-9
Win Source Part Number: 961164-XZMDKCBDDG45S -9 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 108mcd Red, 497mcd Green, 98mcd Blue Voltage - Forward (Vf) (Typ): 1.95V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 630nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 645nm Red, 515nm Green, 460nm Blue Height (Max): 1.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): APA2106QBC/D; APA3010QBC/D-GX; APFA3010SEEZGKQBKC; VAOL-S1513RGB; LT M673-P2R1-25-Z; LT Y87S-P2R1-35-ZXZMDKC BDDG45S9; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Other Names: 1497-1257-6,1497-125 7-2,XZMDKCBDDG45S-9- ND,1497-1257-1 Base Product Number: XZMDKCBDDG45

Win Source Part Number: 961164-XZMDKCBDDG45S-9
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 108mcd Red, 497mcd Green, 98mcd Blue
Voltage - Forward (Vf) (Typ): 1.95V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 630nm Red, 525nm Green, 465nm Blue
Wavelength - Peak: 645nm Red, 515nm Green, 460nm Blue
Height (Max): 1.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): APA2106QBC/D; APA3010QBC/D-GX; APFA3010SEEZGKQBKC; VAOL-S1513RGB; LT M673-P2R1-25-Z; LT Y87S-P2R1-35-ZXZMDKCBDDG45S9;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1257-6,1497-1257-2,XZMDKCBDDG45S-9-ND,1497-1257-1
Base Product Number: XZMDKCBDDG45

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1257-2-ND 961164-XZMDKCBDDG45S-9
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 460 to 645 nm (4600 to 6450 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1119-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Optoelectronics - LED Indication - Discrete - 988762-SML-LXLC1206SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
View Details
2 suppliers