SunLED Company, LLC LED Indication - Discrete XZMDK78W

Description
Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1176-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1176-2-ND
LED Indication - Discrete 1497-1176-2-ND
Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1176-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1176-1-ND
LED Indication - Discrete 1497-1176-1-ND
Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1176-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1176-6-ND
LED Indication - Discrete 1497-1176-6-ND
Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Red 630nm LED Indication - Discrete 1.95V 1209 (3224 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1176-2-ND
Product Name LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details