SunLED Company, LLC LED Indication - Discrete XZMDK67WT

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMDK67WTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDK67WTTR-ND
LED Indication - Discrete 1497-XZMDK67WTTR-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDK67WTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDK67WTCT-ND
LED Indication - Discrete 1497-XZMDK67WTCT-ND
LED RED CLEAR 2SMD R/A

LED RED CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMDK67WTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMDK67WTDKR-ND
LED Indication - Discrete 1497-XZMDK67WTDKR-ND
LED RED CLEAR 2SMD R/A

LED RED CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMDK67WTTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1417-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details