SunLED Company, LLC LED Indication - Discrete XZMDK60W

Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1396-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1396-2-ND
LED Indication - Discrete 1497-1396-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1396-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1396-6-ND
LED Indication - Discrete 1497-1396-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1396-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1396-1-ND
LED Indication - Discrete 1497-1396-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1396-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-XLMYK65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex - 09J9203 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details