SunLED Company, LLC LED Indication - Discrete XZMDK55W-1

Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1171-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1171-2-ND
LED Indication - Discrete 1497-1171-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1171-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1171-6-ND
LED Indication - Discrete 1497-1171-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1171-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1171-1-ND
LED Indication - Discrete 1497-1171-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1171-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-GAN-CC0D0891-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 530 nm (5300 Å)
View Details
LED Color Lighting - XSFBB983W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details