Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)
Win Source Part Number: 1203497-XZMDK54W-8
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1640mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 1.20mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Round with Domed Top
Lens Size: 0.80mm Dia
Alternative Parts (Cross-Reference): XZMDK54W8;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1431-1,1497-143
Base Product Number: XZMDK54
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1497-1431-6-ND | 1203497-XZMDK54W-8 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) | |
| LED Type | Red | Red; Red |
| Peak Wavelength | 645 nm (6450 Å) | 630 nm (6300 Å) |
| Viewing Angle | 40 degrees | 40 degrees |