SunLED Company, LLC Connectors,Interconnects XZMDK54W-1

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: Single
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Round with Flat Top

Buy Now Datasheet
LED Indication - Discrete - 1497-1170-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1170-1-ND
LED Indication - Discrete 1497-1170-1-ND
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1170-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1170-2-ND
LED Indication - Discrete 1497-1170-2-ND
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1170-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1170-6-ND
LED Indication - Discrete 1497-1170-6-ND
Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 1.95V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1170-1-ND
Product Name Connectors,Interconnects LED Indication - Discrete
LED Type Gray Red
Lens Type Flat Lens Flat Lens
LED Package: 0805 (2012 Metric)
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 1497-1031-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details