SunLED Company, LLC LED Indication - Discrete XZMDK53W-8ST

Description
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1427-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1427-2-ND
LED Indication - Discrete 1497-1427-2-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1427-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1427-1-ND
LED Indication - Discrete 1497-1427-1-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1427-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1427-6-ND
LED Indication - Discrete 1497-1427-6-ND
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1427-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0252-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - XZDGK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details