Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZMDK53W-8HTADKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red |
| Peak Wavelength | 645 nm (6450 Å) |