"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2V 10mA 0.945"" H x 0.661"" W x 0.148"" D (24.00mm x 16.80mm x 3.75mm) 10-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XZFVG20C-A-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Green |