"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2V 10mA 0.512"" H x 0.728"" W x 0.148"" D (13.00mm x 18.50mm x 3.75mm) 20-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XZFVG10A2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Green |