"Display Modules - LED Character and Numeric Yellow 14-Segment, Alphanumeric 2 Character Common Anode 1.95V 10mA 0.748"" H x 0.740"" W x 0.148"" D (19.00mm x 18.80mm x 3.75mm) 32-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XZFAMYK10A2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Character Type | Alphanumeric |
| Common | Common Anode |
| LED Color | Yellow |