Win Source Part Number: 1349544-XZDGK45WT-9
Category: Optoelectronics - LED Indication - Discrete
Color: Green
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 497mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 2.10mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZDGK45
Voltage - Forward (Vf) (Typ): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | XZDGK45WT-9 |
| Product Name | Optoelectronics - LED Indication - Discrete |