SunLED Company, LLC Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) XZCM2CRK53WA-8VF

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 40-BBGA Module Product Status: Active Color: Gray Configuration: 5 x 7 Millicandela Rating: 600mcd Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 40-BBGA Module Product Status: Active Color: Gray Configuration: 5 x 7 Millicandela Rating: 600mcd Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 40-BBGA Module Product Status: Active Color: Gray Configuration: 5 x 7 Millicandela Rating: 600mcd Lens Style: Round with Flat Top

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 40-BBGA Module
Product Status: Active
Color: Gray
Configuration: 5 x 7
Millicandela Rating: 600mcd
Lens Style: Round with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF518WBSWZ402 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; Ethernet, I²C, PPI, RSI, SPI, SPORT, UART/USART
View Details
Dsp - 698-DM355ZCE216DTEG - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Pin Count 337
View Details
5 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - CS48520-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers