SunLED Company, LLC Connectors,Interconnects XVB1LUG50D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Current Rating: 18A Millicandela Rating: 80mcd Viewing Angle: 135°
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Current Rating: 18A Millicandela Rating: 80mcd Viewing Angle: 135°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 565nm Green, 697nm Red Configuration: 5 x 7 Current Rating: 18A Millicandela Rating: 80mcd Viewing Angle: 135°

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Wavelength - Peak: 565nm Green, 697nm Red
Configuration: 5 x 7
Current Rating: 18A
Millicandela Rating: 80mcd
Viewing Angle: 135°

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products