Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XSUGY18M-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Yellow; Green; Multi-Colored |
| Peak Wavelength | 565 to 590 nm (5650 to 5900 Å) |
| Viewing Angle | 110 degrees |